EN
  • EN
  • DE

MAX139EPL

Part No MAX139EPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 1/2 DIGIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Display Driver
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 2.5V ~ 7V, 2.5V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629443-MAX139EPL
Ultra Librarian 3D Model Ultra Librarian MAX139EPL CAD Model

Description

Maxim Integrated Product: MAX139EPL

The MAX139EPL is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated that offers an exceptional balance of speed and power efficiency. This precision ADC is specifically designed to meet the demanding requirements of battery-operated devices, portable instrumentation, and many other applications where power conservation is of paramount importance.

Featuring a fast successive approximation register (SAR) architecture, the MAX139EPL delivers a conversion time as low as 1.6 microseconds, ensuring rapid data acquisition without sacrificing accuracy. This makes it an ideal choice for systems that require both real-time responsiveness and precise data conversion.

Key Features:

  • Resolution: 8-bit accuracy provides fine granularity in measurement.
  • Sampling Rate: Capable of up to 625k samples per second, allowing for high-speed data capture.
  • Low Power Consumption: Optimized for power-sensitive applications with a typical operating current of just 1.5mA.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design.
  • Flexible Input Range: Input range of 0V to VREF with an external reference voltage for versatile signal acquisition.
  • Digital Interface: Easy interfacing with microprocessors via an 8-bit parallel interface.
  • Compact Package: Available in a small 20-pin PDIP or SOIC package, saving valuable board space.

The MAX139EPL also includes an internal track-and-hold function that minimizes the need for external components and simplifies system design. Additionally, it features an automatic power-down mode that significantly reduces power consumption when not in active conversion, further extending battery life in portable devices.

With its robust design, the MAX139EPL is engineered to maintain high performance over a wide operating temperature range of 0°C to +70°C, which guarantees reliable operation under various environmental conditions.

Whether it's for industrial control systems, medical equipment, or any application where efficient data conversion is critical, the MAX139EPL from Maxim Integrated stands as a top-tier solution that combines speed, precision, and low-power operation in a compact form factor.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5203 $93.0406
3+ $38.1705 $114.5115
5+ $36.9776 $184.8880
6+ $35.7848 $214.7088
8+ $34.5920 $276.7360
10+ $31.0135 $310.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess