EN
  • EN
  • DE

AD42633/AD569AP

Part No AD42633/AD569AP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 28P Plcc 28P Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042825-AD42633/AD569AP
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD42633/AD569AP CAD Model

Description

The AD42633/AD569AP is a high-precision digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is renowned for its exceptional accuracy and stability, which makes it an ideal choice for applications that require precise analog output from digital signals.

The AD42633/AD569AP features a 16-bit resolution, ensuring fine granularity and a high degree of control over the analog signal. This high resolution is coupled with a monotonic output across all codes, which guarantees that the analog output increases consistently with the digital input, preventing any unexpected jumps or drops in the signal that could disrupt sensitive applications.

One of the key attributes of this DAC is its low total harmonic distortion (THD), which is critical for audio applications, high-end instrumentation, and any other use case where maintaining the integrity of the original signal is paramount. The low THD ensures that the output signal is a faithful representation of the input, with minimal distortion or noise.

The device operates with a bipolar output range, which provides the flexibility needed for systems that require both positive and negative voltage outputs. This feature is particularly useful in analog signal processing applications where waveforms can swing above and below a zero reference point.

The AD42633/AD569AP is designed with reliability in mind. Its robust construction and high-quality materials make it resistant to temperature variations and other environmental factors, ensuring consistent performance even in harsh conditions. This DAC also features a fast settling time, which is essential for applications that demand quick response times and high-speed operations.

In summary, the AD42633/AD569AP from Analog Devices Inc. is a top-of-the-line DAC that combines high resolution, low distortion, and reliable performance. It is an excellent choice for precision applications in industrial, communication, medical, and audio equipment, where accurate and stable analog output is crucial.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess