EN
  • EN
  • DE

AD45013

Part No AD45013
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816554-AD45013
Ultra Librarian 3D Model Ultra Librarian AD45013 CAD Model

Description

Introducing the AD45013 Precision Operational Amplifier

The AD45013 from Analog Devices Inc. stands out as a high-performance precision operational amplifier designed to meet the demanding requirements of advanced electronic systems. This state-of-the-art op-amp is a perfect solution for applications requiring low noise, high speed, and precise signal conditioning.

Key Features

  • High Precision: With its low offset voltage and drift, the AD45013 provides exceptional accuracy, making it ideal for instrumentation and measurement applications.
  • Low Noise: The device boasts an ultra-low noise density, which ensures signal integrity in sensitive applications such as medical equipment and audio processing.
  • Wide Bandwidth: The operational amplifier offers a wide bandwidth without compromising stability, enabling it to handle a range of frequencies with ease.
  • High Output Drive: Capable of delivering high output current, the AD45013 is well-suited for driving capacitive loads while maintaining signal fidelity.
  • Single or Dual Supply Operation: Flexibility in power supply options allows the AD45013 to be integrated into a variety of system architectures.

Applications

The versatile nature of the AD45013 makes it an excellent choice for a broad spectrum of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Professional audio equipment
  • Medical imaging systems

Technical Specifications

Boasting a robust set of technical specifications, the AD45013 operational amplifier from Analog Devices Inc. is engineered to deliver top-notch performance:

  • Offset Voltage: Sub-microvolt level
  • Temperature Drift: Minimal, ensuring consistent performance over a wide temperature range
  • Supply Voltage Range: Compatible with various system requirements
  • Package Options: Available in multiple package configurations to suit different design needs

Whether you're designing precision amplifiers for sensor interfaces or constructing high-fidelity audio systems, the AD45013 provides the reliability and performance you need to build cutting-edge electronic solutions.

For more detailed information, including pricing and availability, visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess