EN
  • EN
  • DE

AD5062ARJZ-1REEL7

Part No AD5062ARJZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 4µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting Type Surface Mount
Base Product Number AD5062
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909340-AD5062ARJZ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5062ARJZ-1REEL7 CAD Model

Description

Product Overview: AD5062ARJZ-1REEL7

The AD5062ARJZ-1REEL7 is a high-performance, precision Digital-to-Analog Converter (DAC) manufactured by Analog Devices Inc. This component is designed to offer a perfect blend of accuracy and speed, making it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Precision: The AD5062ARJZ-1REEL7 boasts a 16-bit resolution, ensuring high precision in converting digital signals to analog outputs.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical supply current of just 230μA, making it suitable for battery-operated devices.
  • Voltage Output: This DAC provides a voltage output that is capable of swinging rail-to-rail, offering a wide dynamic range for the analog output.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Interface: The device features a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Applications

The AD5062ARJZ-1REEL7 is used in a variety of applications where precision and low power are essential. Some of these applications include:

  • Industrial automation and process control
  • Portable battery-powered instruments
  • Data acquisition systems
  • Analog output drivers for control systems
  • Digital signal processing
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5062ARJZ-1REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The product is available in tape and reel format, denoted by the 'REEL7' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipment information, customers are advised to consult the datasheet and contact Analog Devices Inc. or their authorized distributors.

In summary, the AD5062ARJZ-1REEL7 from Analog Devices Inc. is a sophisticated and reliable DAC solution that offers high accuracy, low power consumption, and a small form factor, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess