EN
  • EN
  • DE

AD5114BCPZ10-1-RL7

Part No AD5114BCPZ10-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V, 2.3 V ~ 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 1135864-AD5114BCPZ10-1-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5114
Introduction Date October 28, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5114BCPZ10-1-RL7 CAD Model

Description

Analog Devices Inc. AD5114BCPZ10-1-RL7 Digital Potentiometer

The AD5114BCPZ10-1-RL7 is a high-performance, nonvolatile digital potentiometer manufactured by Analog Devices Inc., a leading global semiconductor company known for its innovative design and precision signal processing technology. This digital potentiometer offers a compact and robust solution for applications requiring precise resistance tuning controlled by a digital interface.

Key Features

  • Resistance Options: The device comes with a 10 kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
  • Resolution: It features a 128-position resolution, allowing for fine adjustments to the resistance level.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to retain the last programmed resistance value even after power cycling, ensuring consistent performance across power interruptions.
  • Interface: The AD5114BCPZ10-1-RL7 utilizes an I²C-compatible interface, facilitating easy integration into digital systems and providing a simple two-wire serial interface for communication.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device occupies minimal board space, making it suitable for space-constrained applications.
  • Operating Voltage: It supports a wide operating voltage range from 2.7V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The potentiometer operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliability and stability in harsh environments.

Applications

The AD5114BCPZ10-1-RL7 is ideal for a variety of applications where digital control of resistance is required. Common uses include:

  • Adjustable power supplies and voltage references
  • Calibration and trimming systems
  • Automotive electronics for system adjustments
  • Portable devices where space and power conservation are critical

With its precision, flexibility, and digital control, the AD5114BCPZ10-1-RL7 from Analog Devices Inc. is an excellent choice for designers looking to add reliable and accurate adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9431 $54.3741
25+ $4.0559 $101.3975
39+ $3.9291 $153.2349
53+ $3.8024 $201.5272
69+ $3.6756 $253.6164
92+ $3.2954 $303.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,793 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess