EN
  • EN
  • DE

AD5142ABRUZ10

Part No AD5142ABRUZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5122A/AD5142A are available in a compact, 16-lead, 3 mm × 3 mm LFCSP and a 16-lead TSSOP. | IC DGT POT 10KOHM 256TAP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 55
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5142
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1135875-AD5142ABRUZ10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5142ABRUZ10 CAD Model

Description

Product Overview: AD5142ABRUZ10 from Analog Devices Inc.

The AD5142ABRUZ10, manufactured by Analog Devices Inc., is a high-performance digital potentiometer that offers a dual-channel configuration. This precision device is designed to deliver reliable and accurate performance in a variety of applications that require adjustable resistance settings. With its compact TSSOP package, the AD5142ABRUZ10 is suitable for space-constrained applications, while providing robust features that enhance its versatility and ease of use.

Key Features:

  • Resolution: The AD5142ABRUZ10 boasts a resolution of 10-bits, providing fine granularity in resistance adjustments across its range.
  • Interface: It features an I²C-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the device can retain the resistance settings even after power is removed, ensuring consistent performance between power cycles.
  • Dual-Channel: The dual-channel design enables control of two separate resistance settings independently, making it ideal for multi-function adjustments in a single circuit.
  • Wide Operating Range: The AD5142ABRUZ10 operates over a wide voltage range, accommodating various application needs.
  • Low Temperature Coefficient: It features a low temperature coefficient, ensuring stable resistance values over a broad temperature range.

Applications:

The AD5142ABRUZ10 is well-suited for a wide array of applications, including but not limited to:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio/visual equipment
  • Industrial automation
  • Automotive electronics

This digital potentiometer from Analog Devices Inc. is a reliable solution for designers looking to add precise and programmable resistance control to their electronic designs. The AD5142ABRUZ10's combination of dual-channel operation, nonvolatile memory, and high resolution make it a versatile choice for a myriad of applications where digital control of resistance is essential.

With its robust feature set and dependable performance, the AD5142ABRUZ10 is a standout component in the field of digital potentiometers, offering the quality and precision expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1657 $54.9942
14+ $7.5206 $105.2884
21+ $7.2856 $152.9976
29+ $7.0506 $204.4674
37+ $6.8156 $252.1772
50+ $6.1105 $305.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,974 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess