EN
  • EN
  • DE

AD5160BRJZ50

Part No AD5160BRJZ50
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816563-AD5160BRJZ50
Ultra Librarian 3D Model Ultra Librarian AD5160BRJZ50 CAD Model

Description

Analog Devices AD5160BRJZ50 Digital Potentiometer

The AD5160BRJZ50 is a high-performance digital potentiometer manufactured by Analog Devices Inc., which provides a compact, precision solution for adjusting and controlling voltages in electronic circuits. This digital potentiometer offers a range of features that make it an ideal choice for applications requiring reliable and precise variable resistance adjustments.

Key Features

  • Compact Package: The AD5160BRJZ50 comes in a small SOT-23-8 package, making it suitable for space-constrained applications.
  • Resolution: It boasts a 256-position resolution, allowing for fine-grained control over the resistance settings.
  • Single Supply Operation: This digital potentiometer operates from a single 2.7V to 5.5V supply, ensuring compatibility with a wide range of supply voltages.
  • End-to-End Resistance: The device features a 50 kΩ end-to-end resistance, providing a broad range of adjustment possibilities.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for easy integration into digital systems and straightforward communication with microcontrollers.
  • Nonvolatile Memory: The AD5160BRJZ50 incorporates nonvolatile memory (EEPROM) to store the resistance setting, ensuring the last position is remembered even after power cycling.

Applications

The versatility of the AD5160BRJZ50 digital potentiometer makes it an excellent choice for a variety of applications, including:

  • Programmable power supplies and voltage dividers
  • Adjustable gain amplifiers and filters
  • Automotive electronics for calibration and control
  • Portable device calibration
  • Industrial automation systems requiring precise resistance tuning

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and performance, and the AD5160BRJZ50 is no exception. Engineered to meet the rigorous standards of industrial and automotive applications, this digital potentiometer offers both reliability and precision, ensuring stable operation over its entire temperature range. With the AD5160BRJZ50, designers can achieve accurate and repeatable adjustments, making it a trusted solution for sophisticated electronic systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6264 $50.4184
66+ $1.5235 $100.5510
102+ $1.4720 $150.1440
147+ $1.3691 $201.2577
190+ $1.3176 $250.3440
237+ $1.2662 $300.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,169 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess