EN
  • EN
  • DE

AD5175BRMZ-10-RL7

Part No AD5175BRMZ-10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single-Channel, 1024-Position, Digital Rheostat with I2C Interface and 50-TP Memory | IC DGT POT 10KOHM 1024TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Selectable Address
Tolerance ±15%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5175
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135916-AD5175BRMZ-10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5175BRMZ-10-RL7 CAD Model

Description

Analog Devices Inc. AD5175BRMZ-10-RL7 Digital Potentiometer

The AD5175BRMZ-10-RL7 is a highly integrated digital potentiometer that offers a compact and precise solution for controlling resistance programmatically. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this digital rheostat is part of their broad portfolio of digital potentiometers designed to meet the needs of a wide range of applications.

This particular model, the AD5175, features a 10 kΩ end-to-end resistance with a minimal temperature coefficient, ensuring stable performance across a variety of environmental conditions. With its 1024-position resolution, users can expect fine granularity when adjusting resistance values, providing excellent control for calibration and signal conditioning tasks.

The device operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both low-power and standard logic applications. It is also noteworthy for its low wiper resistance and power consumption, which are critical for battery-operated devices where power efficiency is paramount.

One of the standout features of the AD5175 is its non-volatile memory (EEPROM), which allows it to retain the last programmed resistance value even after power-off, ensuring consistent performance and simplifying the design of circuits that require a persistent setting.

The AD5175BRMZ-10-RL7 comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design is also characterized by a wide operating temperature range, making it an excellent choice for industrial and automotive applications where reliability is crucial.

Communication with the AD5175 is achieved via a standard I2C-compatible digital interface, allowing for easy integration into existing digital systems. This digital interface not only simplifies the design process but also reduces the risk of errors associated with analog signal interference.

Whether you're designing precision control systems, adjustable power supplies, or simply need a reliable method for trimming and calibration, the AD5175BRMZ-10-RL7 by Analog Devices Inc. offers a high-quality, programmable solution that you can trust.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7545 $51.7905
22+ $4.7216 $103.8752
33+ $4.5741 $150.9453
46+ $4.4265 $203.6190
59+ $4.2790 $252.4610
79+ $3.8363 $303.0677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess