EN
  • EN
  • DE

AD5200BRM-50-REEL7(DLB)

Part No AD5200BRM-50-REEL7(DLB)
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171221-AD5200BRM-50-REEL7(DLB)
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5200BRM-50-REEL7(DLB) CAD Model

Description

Product Overview: AD5200BRM-50-REEL7(DLB) by Analog Devices Inc.

The AD5200BRM-50-REEL7(DLB) is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a robust and flexible solution for applications requiring precise resistance tuning.

Key Features

  • Resistance Options: The device provides a 50 kΩ end-to-end resistance value, which is ideal for a wide range of applications that require fine-tuning of resistance settings.
  • Resolution: It features 256-position resolution, allowing for smooth and precise adjustments in resistance levels.
  • Interface: The AD5200BRM-50-REEL7(DLB) is equipped with a user-friendly SPI interface, enabling easy communication with microcontrollers and other digital systems.
  • Single-Supply Operation: This digital potentiometer operates from a single 2.7V to 5.5V supply, providing design flexibility and compatibility with most common system voltages.
  • Packaging: The device comes in a compact MSOP (Mini Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Applications

The AD5200BRM-50-REEL7(DLB) is versatile and can be used in a variety of applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio equipment
  • LCD panel brightness and contrast controls
  • Programmable filters and delays

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5200BRM-50-REEL7(DLB) digital potentiometer is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. It is available in a tape and reel format, denoted by the suffix REEL7, which facilitates automated pick-and-place manufacturing processes, enhancing production efficiency.

Whether you're designing a precision control system or looking to add variable resistance capabilities to your project, the AD5200BRM-50-REEL7(DLB) from Analog Devices Inc. represents a reliable and high-performance solution.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess