EN
  • EN
  • DE

AD5201BRM50-REEL7

Part No AD5201BRM50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 33POS 10-MSOP / Digital Potentiometer 50k Ohm 1 Circuit Taps Interface 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Number of Circuits 1
Resistance (Ohms) 50k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Temperature Coefficient (Typ) 500ppm/°C
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5201
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36507-AD5201BRM50-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5201BRM50-REEL7 CAD Model

Description

Analog Devices Inc.'s AD5201BRM50-REEL7 Digital Potentiometer

The AD5201BRM50-REEL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This digital potentiometer provides a compact and precise solution for adjusting and controlling resistance values digitally, making it an ideal choice for various electronic applications that require accurate tuning or calibration.

Key Features:

  • Resolution: The AD5201BRM50-REEL7 offers a 256-position resolution, which allows for fine adjustment of the resistance value. This high resolution ensures smooth transitions and precise control over the analog signal.
  • Resistance Options: It has a fixed resistance value of 50 kΩ, which is a common value suitable for a wide range of applications from audio control to industrial automation.
  • Interface: The device interfaces with digital systems through a user-friendly SPI (Serial Peripheral Interface), enabling easy communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates on a single supply voltage ranging from 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Compact Package: Housed in a compact MSOP (Mini Small Outline Package), the AD5201BRM50-REEL7 saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The AD5201BRM50-REEL7 is versatile and can be used in various applications, including:

  • Adjustable power supplies
  • Programmable filters and delays
  • Audio equipment equalization and tone control
  • Automotive electronics for sensor calibration
  • Industrial process control systems

With its high resolution, ease of use, and robust performance, the AD5201BRM50-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to add digital control to their analog circuits. Its availability in tape and reel packaging (REEL7) also facilitates efficient handling and placement during the manufacturing process, making it well-suited for high-volume production environments.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess