EN
  • EN
  • DE

AD5220BRM100-REEL7

Part No AD5220BRM100-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT SNGL 128POS 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 40
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 076847-AD5220BRM100-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5220BRM100-REEL7 CAD Model

Description

AD5220BRM100-REEL7 - Digital Potentiometer by Analog Devices Inc.

The AD5220BRM100-REEL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact component offers a reliable and precise solution for adjusting and controlling resistance values digitally, making it a versatile choice for a wide range of applications including calibration, signal conditioning, and power supply adjustments.

Key Features

  • Resistance Options: This model offers a resistance value of 100 kΩ, providing a wide range of adjustment for various applications.
  • Resolution: It features 128 positions, allowing for fine resolution and precise control over the resistance settings.
  • Single Supply Operation: The AD5220BRM100-REEL7 operates from a single supply voltage, simplifying design and power requirements.
  • Compact Design: Housed in a compact MSOP package, it is ideal for space-constrained applications.
  • Packaging: The REEL7 suffix indicates that this component is provided in a tape and reel format, suitable for automated pick-and-place manufacturing processes, enhancing production efficiency.
  • Interface: A simple up/down control interface provides ease of use and straightforward integration into system designs.

Applications

The AD5220BRM100-REEL7 is designed for use in a multitude of electronic systems. Its primary applications include:

  • Automated product calibration
  • Adjustable power supplies
  • LCD panel brightness and contrast controls
  • Audio equipment volume and tone control
  • Gain and offset adjustment in data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5220BRM100-REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial environments, ensuring stable performance over a wide temperature range and long operational life.

For designers and engineers looking for a reliable digital potentiometer that offers precision control and robustness, the AD5220BRM100-REEL7 from Analog Devices Inc. is an excellent choice. Its combination of features, compact size, and ease of use make it a valuable component in any precision electronic control system.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess