EN
  • EN
  • DE
  • IT

AD5227BUJ10-RL7

Part No AD5227BUJ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171238-AD5227BUJ10-RL7
Popularity Low
Supply and Demand Status Balance
Family Name AD5227
Introduction Date August 06, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD5227BUJ10-RL7 CAD Model

Description

Product Overview: AD5227BUJ10-RL7 by Analog Devices Inc.

The AD5227BUJ10-RL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed for versatility and reliability, this device offers a compact and efficient solution for a variety of applications, including calibration adjustments, programmable filters, and audio level control, to name a few.

This digital potentiometer features a 7-bit resolution, providing 128 discrete steps for precise adjustment of resistance values. It operates from a single 2.7V to 5.5V supply, making it suitable for both portable and stationary applications where power efficiency is crucial. The AD5227BUJ10-RL7 comes in a compact SOT-23-8 package, which is ideal for space-constrained designs.

Key Features:

  • Resolution: 7-bit (128 positions)
  • Interface: Up/down control for easy adjustment
  • Voltage Supply: 2.7V to 5.5V
  • Package: SOT-23-8
  • Operating Temperature: -40°C to +85°C
  • End-to-End Resistance: 10 kΩ

The device is engineered to endure a wide temperature range, ensuring consistent performance in diverse environments. Moreover, the AD5227BUJ10-RL7 features a nominal resistance of 10 kΩ end-to-end, with a typical temperature coefficient of 30 ppm/°C, which guarantees stable resistance changes over the operating temperature range.

With its up/down control interface, the AD5227BUJ10-RL7 is user-friendly, allowing for straightforward resistance adjustments without the need for complex programming. This makes it an excellent choice for applications requiring simple manual adjustments or automated control where a microcontroller interface is not necessary.

Analog Devices Inc. has equipped the AD5227BUJ10-RL7 with robust ESD protection, ensuring the longevity and durability of the device even in harsh electrical environments. The digital potentiometer is RoHS compliant and is designed with the commitment to quality and performance that Analog Devices is known for.

Whether it's for consumer electronics, industrial control systems, or automotive applications, the AD5227BUJ10-RL7 from Analog Devices Inc. is a reliable and efficient choice for precision digital potentiometer needs.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 128POS 80K 8LFCSP
Lowest to $6.7337
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $19.8134
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Renesas Electronics America
IC DGTL POT 50KOHM 128TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess