EN
  • EN
  • DE

AD5291BRUZ-20-RL7

Part No AD5291BRUZ-20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256 TAP, 1% DIGIPOT WITH SPI INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 20k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Manufacturer Analog Devices Inc.
Series AD5291
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5291
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909398-AD5291BRUZ-20-RL7
Ultra Librarian 3D Model Ultra Librarian AD5291BRUZ-20-RL7 CAD Model

Description

Product Overview: AD5291BRUZ-20-RL7

The AD5291BRUZ-20-RL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers a reliable and precise solution for applications requiring adjustable resistance settings. It is designed to provide a versatile interface between the digital world and the analog domain, making it an ideal component for calibration and adjustable gain circuits in a variety of industries.

Key Features and Benefits

  • High Resolution: The AD5291 offers 20-bit resolution for precise control over wiper settings, allowing for fine adjustments in the resistance value.
  • Single-Supply Operation: This digital potentiometer operates from a 2.7 V to 5.5 V single supply, ensuring compatibility with a wide range of circuits and systems.
  • Wide Resistance Range: With a nominal resistance of 20 kΩ, it provides a broad spectrum for adjustment, catering to various application requirements.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5291 retains the resistance setting even when the power is turned off, making it suitable for applications that require a persistent setting.
  • Compact Packaging: The product is available in a compact 14-lead TSSOP package, which is ideal for space-constrained applications.
  • I²C Compatible Interface: The I²C-compatible serial interface facilitates easy communication with microcontrollers and digital systems, allowing for simple integration into existing designs.

Applications

The AD5291BRUZ-20-RL7 is versatile and can be used in a variety of applications, such as:

  • Programmable Voltage-to-Current Conversion
  • Programmable Filters and Delays
  • Instrumentation: Gain, Offset Adjustment
  • Automotive Electronics Calibration
  • Industrial Automation Systems

With its precision and flexibility, the AD5291BRUZ-20-RL7 is an excellent choice for engineers and designers looking for a reliable digital potentiometer to fine-tune their analog circuits. Analog Devices Inc. ensures quality and performance with this product, making it a top selection for critical applications where accuracy and stability are paramount.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4308 $59.4464
19+ $6.0972 $115.8468
30+ $5.9066 $177.1980
41+ $5.7161 $234.3601
53+ $5.5255 $292.8515
70+ $4.9539 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess