EN
  • EN
  • DE

AD5311BRTZ-500RL7

Part No AD5311BRTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 10 Bit Digital to Analog Converter 1 SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AD5311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5311BRTZ-500RL7CT, AD5311BRTZ-500RL7-ND, AD5311BRTZ-500RL7TR, AD5311BRTZ-500RL7DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909409-AD5311BRTZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD5311BRTZ-500RL7 CAD Model

Description

Product Overview: AD5311BRTZ-500RL7 from Analog Devices Inc.

The AD5311BRTZ-500RL7 is a high-performance, dual 10-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog signal conversion.

Key Features:

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity for digital-to-analog conversions.
  • Output Type: It features a buffered voltage output, ensuring compatibility with various types of loads and systems.
  • Interface: The DAC uses a 2-wire (I2C-compatible) serial interface, which simplifies connection to microcontrollers and other digital systems while minimizing the number of I/O pins required.
  • Power Supply: It operates from a 2.5V to 5.5V power supply, allowing for flexibility in different voltage environments.
  • Package: The AD5311BRTZ-500RL7 comes in a compact, RoHS-compliant, 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh conditions.

Applications:

The AD5311BRTZ-500RL7 is versatile and can be used in various applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Automotive systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5311BRTZ-500RL7 is no exception. The device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the reliability and performance of this DAC for their critical applications.

For designers and engineers looking for a high-quality, dual-channel DAC solution, the AD5311BRTZ-500RL7 offers a combination of performance, integration, and reliability, backed by Analog Devices' extensive support and expertise.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7025 $59.1075
7+ $16.1661 $113.1627
10+ $15.6609 $156.6090
14+ $15.1558 $212.1812
18+ $14.6506 $263.7108
23+ $13.1350 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess