EN
  • EN
  • DE

AD5320BRT-REEL7

Part No AD5320BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R W/BUFF SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±16 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package SOT-23-6
Win Source Part Number 103855-AD5320BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian AD5320BRT-REEL7 CAD Model

Description

Analog Devices Inc. AD5320BRT-REEL7 Digital to Analog Converter

The AD5320BRT-REEL7 is a high-performance, single 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in precision high-performance electronics. This compact component is designed to deliver a seamless digital to analog conversion in a wide range of applications, from industrial automation to communication systems.

Encased in a tiny SOT-23 package, the AD5320BRT-REEL7 is optimized for space-constrained applications, making it an excellent choice for portable and miniature devices. Despite its small size, this DAC does not compromise on performance, featuring a 12-bit resolution that ensures precise and accurate analog output signals.

One of the key features of the AD5320BRT-REEL7 is its simplicity and ease of use. It utilizes a simple 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for straightforward integration into a variety of digital systems. The device operates from a single 2.5V to 5.5V power supply, providing flexibility in different voltage environments and making it suitable for both 3V and 5V logic systems.

Reliability is another hallmark of the AD5320BRT-REEL7, as it comes with an on-chip output buffer amplifier that enables the DAC to drive capacitive loads directly, thus reducing the need for external components. This DAC also features a power-down function that reduces the current consumption to a mere 80nA, making it ideal for battery-powered applications where power efficiency is critical.

To ensure high-quality and consistent performance, the AD5320BRT-REEL7 is specified over the extended industrial temperature range of -40°C to +105°C. This temperature resilience makes it a perfect fit for harsh environment operations. Additionally, the device comes in tape and reel packaging, denoted by the "REEL" suffix, facilitating automated assembly processes for high-volume production.

In summary, the AD5320BRT-REEL7 from Analog Devices Inc. is a versatile, high-precision DAC that combines compactness, ease of integration, and energy efficiency, making it an excellent choice for designers looking to add reliable analog output functionality to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3143 $51.2001
17+ $6.0015 $102.0255
26+ $5.8140 $151.1640
36+ $5.6264 $202.5504
46+ $5.4389 $250.1894
62+ $4.8762 $302.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess