EN
  • EN
  • DE

LM61BIZ/NOPB

Part No LM61BIZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -30°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 10 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-25°C to 85°C)
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 130416-LM61BIZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, HVAC, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM61BIZ/NOPB CAD Model

Description

The is a high-performance precision temperature sensor from Texas Instruments. It is designed for applications requiring accurate temperature measurements and efficient power usage.

  • Temperature Range: -30°C to 100°C
  • Output Voltage: Linearly proportional to Celsius temperature
  • Supply Voltage Range: 2.7V to 10V
  • Supply Current: 114µA
  • Accuracy: ±2°C at room temperature, ±3°C over full range
  • Package: TO-92
  • Applications: HVAC environmental controls, thermal protection, and process control systems

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5156 $53.0460
85+ $1.2436 $105.7060
125+ $1.2047 $150.5875
175+ $1.1659 $204.0325
225+ $1.1270 $253.5750
300+ $1.0104 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess