EN
  • EN
  • DE

AD5325ARMZ

Part No AD5325ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 500 muA, 2-Wire Interface Quad Voltage Output, 8-/10-/12-Bit DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1136129-AD5325ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5325
Introduction Date June 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5325ARMZ CAD Model

Description

AD5325ARMZ Digital-to-Analog Converter

The AD5325ARMZ is a high-performance, 12-bit digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed to offer a blend of precision, compactness, and versatility, this DAC is a perfect fit for a wide range of applications including process control, data acquisition systems, and digital regulation of power supplies.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity for analog output levels, which is essential for applications requiring precise control.
  • Output Range: It supports a variety of output ranges, including bipolar and unipolar configurations, giving designers the flexibility to choose the most suitable range for their application.
  • Interface: The AD5325ARMZ utilizes a 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, making it easy to integrate into existing digital systems.
  • Update Rate: With a fast update rate, this DAC allows for rapid changes in the output voltage, which is critical for dynamic systems that require quick response times.
  • Power Efficiency: It operates with a single 2.5V to 5.5V power supply, minimizing power consumption and making it suitable for portable battery-powered devices.
  • Package: The device comes in a compact 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • On-Chip Output Buffer: The integrated output buffer amplifier simplifies the interface with the load and can drive capacitive loads, further easing the design process.

Applications:

The AD5325ARMZ is adept for a diverse array of applications, including:

  • Automated Test Equipment (ATE)
  • Programmable Logic Controllers (PLCs)
  • Industrial Automation
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

With its high resolution, extensive interface compatibility, and low power consumption, the AD5325ARMZ from Analog Devices Inc. is an ideal choice for designers looking to enhance the performance and efficiency of their digital-to-analog conversion processes.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2938 $82.5876
3+ $33.8821 $101.6463
5+ $32.8233 $164.1165
7+ $31.7645 $222.3515
9+ $30.7057 $276.3513
11+ $27.5292 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess