EN
  • EN
  • DE

AD533JD

Part No AD533JD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description MULTIPLIER, DIVIDER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm) Window
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859487-AD533JD
Ultra Librarian 3D Model Ultra Librarian AD533JD CAD Model

Description

The AD533JD is a high-performance integrated circuit manufactured by Analog Devices Inc., a leader in the design and fabrication of precision high-performance integrated circuits. This product is an analog multiplier which is designed to offer excellent accuracy and high-speed performance in a wide array of applications.

Key Features

  • High Precision: The AD533JD provides a high level of precision, making it suitable for applications requiring accurate signal processing.
  • Wide Dynamic Range: It has a wide dynamic range that ensures reliable performance across various signal amplitudes.
  • Low Power Consumption: It is designed to operate with low power consumption, which makes it ideal for energy-sensitive applications.
  • Monolithic Construction: The monolithic construction of the AD533JD ensures high reliability and consistent performance.
  • Versatility: This integrated circuit can be used in a variety of applications, including multiplication, division, squaring, and square rooting of signals.

Applications

The AD533JD is versatile and can be employed in numerous applications across different industries. Some common applications include:

  • Modulators and demodulators in communication systems
  • Analog computing operations in signal processing
  • Volume controls and tone controls in audio systems
  • Video signal processing
  • Instrumentation and control systems

Technical Specifications

The AD533JD comes with robust technical specifications that make it a preferred choice for designers and engineers. It operates over a wide temperature range and is compatible with various supply voltages, ensuring flexibility in system design. Its fast response time and low distortion characteristics are critical for high-speed and high-fidelity applications.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD533JD is no exception. Each unit is rigorously tested to meet stringent standards, ensuring that customers receive a product that performs to the highest standards in real-world conditions.

Whether you are designing a sophisticated communication system or a high-end audio application, the AD533JD from Analog Devices Inc. offers the performance and reliability you need to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess