EN
  • EN
  • DE

AD5360BCPZ

Part No AD5360BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 16CH SERIAL 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 16
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 8 V to 16.5 V, -4.5 V to 16.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 143064-AD5360BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5360BCPZ CAD Model

Description

Analog Devices AD5360BCPZ Digital-to-Analog Converter

The AD5360BCPZ from Analog Devices Inc. is a high-performance, 16-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the demanding requirements of industrial control systems, automated test equipment, and high-end instrumentation applications. The compact LFCSP (Lead Frame Chip Scale Package) footprint makes it an ideal choice for space-constrained designs.

This versatile DAC features a 16-bit parallel interface that allows for rapid data transfer and update rates, ensuring real-time responsiveness in critical applications. Each of the 16 DAC channels can be individually programmed, providing flexibility and precision control over multiple analog outputs. The AD5360BCPZ operates from a dual supply voltage ranging from ±11.4 V to ±16.5 V, making it compatible with a wide variety of signal levels and power supplies.

The device incorporates a number of advanced features that enhance its performance and ease of use. These include an on-chip output amplifier for each DAC channel, which can drive capacitive loads up to 1000 pF and resistive loads as low as 2 kΩ. Additionally, the AD5360BCPZ offers a clear function that resets all DACs to a user-defined code, which can be particularly useful for safety-critical applications.

With its integrated precision reference, the AD5360BCPZ ensures low noise and drift characteristics over time and temperature variations. The DAC also includes a power-on reset circuit that ensures the DAC outputs power up to zero scale or midscale and remain there until a valid write to the device takes place. This feature enhances the safety and predictability of the system during power-up sequences.

For designers and engineers looking for a robust multi-channel DAC solution, the AD5360BCPZ from Analog Devices stands out with its combination of high resolution, multiple channels, and compact packaging. Whether used in process control, data acquisition systems, or digital signal processing, this DAC is engineered to deliver high-fidelity analog conversion with the reliability expected from a leading semiconductor manufacturer.

For more detailed information, including datasheets, application notes, and support tools, visit the Analog Devices website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess