EN
  • EN
  • DE

AD5412ABCPZ100-RL7

Part No AD5412ABCPZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816569-AD5412ABCPZ100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5412ABCPZ100-RL7 CAD Model

Description

The AD5412ABCPZ100-RL7 is a high-performance, single-channel digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is designed to deliver unparalleled accuracy and stability, making it an ideal choice for a wide range of industrial and communication applications.

Key Features

  • Resolution: The AD5412ABCPZ100-RL7 boasts a 12-bit resolution, providing fine granularity for your analog output needs.
  • Output Range: It offers a flexible output range that includes both voltage and current outputs, making it suitable for various tasks, from driving valves to controlling actuators.
  • Integrated Features: This DAC features an on-chip output amplifier, precision voltage reference, and a power-on reset circuit, simplifying system design and reducing the need for external components.
  • Programmability: Users can program the device through a serial peripheral interface (SPI), which allows for easy integration into digital systems and microcontroller-based projects.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The AD5412ABCPZ100-RL7 is versatile and can be used in various applications, including:

  • Process control: Ideal for precise control in automated manufacturing processes.
  • Data acquisition systems: Accurate data conversion from digital to analog signals is critical for monitoring and control.
  • PLC (Programmable Logic Controllers): Enhances the analog output capabilities of PLCs for industrial automation.
  • Actuator control: Provides the necessary control voltage/current to drive actuators in various systems.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5412ABCPZ100-RL7 is no exception. Manufactured with the highest standards, it ensures long-term reliability and performance, which is paramount for industrial and mission-critical applications. The product's robust design and testing guarantee that it meets the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3567 $60.9938
33+ $3.5747 $117.9651
51+ $3.4638 $176.6538
69+ $3.3518 $231.2742
90+ $3.2398 $291.5820
120+ $2.9048 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess