EN
  • EN
  • DE

AD5412AREZ-REEL7

Part No AD5412AREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SER 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V, -3 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1.3 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP-EP
Win Source Part Number 118403-AD5412AREZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5412AREZ-REEL7 CAD Model

Description

Product Overview: AD5412AREZ-REEL7

The AD5412AREZ-REEL7 is a high-performance, single-channel, digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of the REEL7 packaging series, indicating its delivery in a tape and reel form, which is ideal for automated assembly processes.

Key Features and Benefits

  • High Resolution: The AD5412AREZ-REEL7 offers a 12-bit resolution, which provides precise control for a wide range of applications.
  • Output Range: It supports a variety of selectable output ranges, including voltage outputs and current outputs, ensuring versatility for different system requirements.
  • Integrated Features: The device includes on-chip output fault detection, overtemperature protection, and a precision reference, which enhances system reliability and reduces the need for external components.
  • Flexible Interface: With a serial peripheral interface (SPI), it allows for easy integration into digital systems and compatibility with various microcontrollers and digital processors.
  • Compact Package: The device is available in a compact, surface-mount package, which is suitable for space-constrained applications.

Applications

The AD5412AREZ-REEL7 is designed to meet the needs of a broad spectrum of applications, including:

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Process control equipment
  • Analog output modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5412AREZ-REEL7 is no exception. It is built to meet rigorous industrial standards, ensuring long-term reliability and performance in demanding environments.

Conclusion

With its high resolution, flexible output ranges, and integrated features, the AD5412AREZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement precise control in their digital-to-analog conversion applications. Its compact form factor and robust design make it a reliable and efficient solution for a wide range of industrial and automation tasks.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4827 $52.4135
11+ $9.8192 $108.0112
16+ $9.4875 $151.8000
23+ $8.8240 $202.9520
30+ $8.4923 $254.7690
37+ $8.1606 $301.9422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess