EN
  • EN
  • DE

AD5439YRUZ-REEL7

Part No AD5439YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 16TSSOP / 10 Bit Digital to Analog Converter 2 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 10
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5439
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5439YRUZ-REEL7TR,AD5439YRUZ-REEL7CT,AD5439YRUZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 991257-AD5439YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5439YRUZ-REEL7 CAD Model

Description

AD5439YRUZ-REEL7: A High-Performance Dual 12-bit DAC from Analog Devices Inc.

The AD5439YRUZ-REEL7 is a state-of-the-art dual 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance semiconductors. Designed for precision conversion of digital signals to analog, this component finds its applications in a wide range of electronics that require high accuracy and stability.

This particular model comes in a tape and reel packaging, making it suitable for automated assembly processes, and features a compact TSSOP-38 package that allows for efficient use of PCB space. The AD5439YRUZ-REEL7 operates over a wide supply voltage range, providing design flexibility and compatibility with various logic families.

Key Features of the AD5439YRUZ-REEL7

  • High Resolution: With 12-bit resolution, the AD5439YRUZ-REEL7 ensures fine granularity in analog output, necessary for applications demanding high precision.
  • Dual-Channel: The dual DAC channels allow for simultaneous output of two analog signals, ideal for complex systems that require multi-channel operation.
  • Low Power Consumption: This DAC is designed for low power operation, which is critical for portable and battery-powered devices, ensuring longer operational life and efficiency.
  • Wide Operating Temperature Range: It can operate over an extended industrial temperature range, making it reliable in various harsh environmental conditions.
  • Flexible Interface: The device supports a versatile serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing easy integration into a variety of systems.

Applications

The AD5439YRUZ-REEL7 is well-suited for a range of applications, including:

  • Automated test equipment
  • Industrial control systems
  • Digital gain and offset adjustment
  • Data acquisition systems
  • Programmable filters and oscillators

With its robust feature set and reliable performance, the AD5439YRUZ-REEL7 from Analog Devices Inc. represents a smart choice for designers looking to incorporate a high-quality, dual-channel DAC into their electronic systems. Its precision, coupled with the reputation of Analog Devices for delivering industry-leading components, ensures that this DAC will be a pivotal part of many high-performance solutions.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3348 $56.6740
11+ $9.3003 $102.3033
17+ $9.0097 $153.1649
23+ $8.7191 $200.5393
30+ $8.4284 $252.8520
40+ $7.5565 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess