EN
  • EN
  • DE

M-FIAM9H21

Part No M-FIAM9H21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description M-FIAM9 INPUT ATTENUATOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000006-M-FIAM9H21
Manufacturer Vicor
Length 57.9 mm
Termination Style Through Hole
Approvals CE
Voltage Rating 10 VDC to 36 VDC
Height 12.7 mm
Base Product Number FIAM9H
Package Bulk
Ultra Librarian 3D Model Ultra Librarian M-FIAM9H21 CAD Model

Description

The Vicor FIAM9H is a through-hole termination style electronic component that belongs to the electronic components category. Vicor

  • Component: Electronic component
  • Category: Electronic components
  • Termination Style: Through-hole
  • Length: 57.9mm
  • Height: 12.7mm
  • Voltage Range: 10VDC to 36VDC
  • Approval: CE
  • Reliability: Reliable and efficient

You May Also Be Interested in

Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us
Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us
Vicor Corporation
MOD HARMONIC ATTENUATOR
Lowest to $40.3395
Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249
Vicor Corporation
HB VI-HAM-CL
Lowest to $417.0834
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
HB VE-HAM-CL ROHS
Lowest to $352.4355
Vicor Corporation
HB VE-HAM-IL ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $395.8209 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess