EN
  • EN
  • DE

QPI-6LZ

Part No QPI-6LZ
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FILTER 48V, 14A ACTIVE EMI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Active
Accessory Type Input EMI Filter
For Use With/Related Products DC DC Converters
Base Product Number QPI-6
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
California Prop 65 Warning Information
Win Source Part Number 658583-QPI-6LZ
Ultra Librarian 3D Model Ultra Librarian QPI-6LZ CAD Model

Description

The 658583-QPI-6LZ is an input EMI filter accessory for use with DC DC converters. It is part of the Picor QuietPower series and is manufactured by Vicor Corporation.

  • Package: Tube
  • Standard Package: 1 piece
  • Category: Power supply accessories
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS Code: 8543.70.9860
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
HB VI-HAM-CL
Lowest to $417.0834
Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
VI-A33-CQ 48V/400W IAM
Need more? Email Us
Vicor Corporation
HB VE-HAMD-EL ROHS
Need more? Email Us
Vicor Corporation
FIAM "H" M270 3A LP SLOT
Lowest to $594.2857
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess