EN
  • EN
  • DE

M-FIAM3H21

Part No M-FIAM3H21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FIAM "H" M270 3A LP SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Base Product Number FIAM3H21
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.90.9690
California Prop 65 Warning Information
Win Source Part Number 884547-M-FIAM3H21
Ultra Librarian 3D Model Ultra Librarian M-FIAM3H21 CAD Model

Description

The 884547-M-FIAM3H21 is a power supply accessory from Vicor Corporation.

  • Manufacturer: Vicor Corporation
  • Product Name: 884547-M-FIAM3H21
  • Category: Board Mount Power Supply Accessories
  • Accessory Type: For Board Mount Power Supplies
  • Series: Win Source
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH: Affected
  • HTSUS: 8504.90.9690
  • Base Product Number: FIAM3H21
  • Status: Active
  • Note: Subject to California Prop 65 warning information

You May Also Be Interested in

Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us
Vicor Corporation
MOD HARMONIC ATTENUATOR
Lowest to $40.3395
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAMD-EL ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAM-CL ROHS
Lowest to $352.4355
Vicor Corporation
VI-AWW-EU 24V 200W IAM
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $594.2857 $594.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess