EN
  • EN
  • DE

QPI-8LZ

Part No QPI-8LZ
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description IC HOT SWAP EMI FILTER 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Obsolete
Accessory Type Input EMI Filter
For Use With/Related Products DC DC Converters
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 286123-QPI-8LZ
Ultra Librarian 3D Model Ultra Librarian QPI-8LZ CAD Model

Description

The 286123-QPI-8LZ is an input EMI filter accessory designed for use with DC-DC converters. It is part of the Picor QuietPower series by Vicor Corporation.

  • Accessory Type: Input EMI Filter
  • Series: Picor QuietPower
  • Application: DC-DC Converters
  • Package: Tube
  • Standard Package: 20 pieces
  • ECCN: EAR99
  • MSL: Level 3
  • REACH Status: unaffected
  • HTSUS: 8543.70.9860
  • Product Status: Obsolete (Discontinued)
  • Recommendation: Explore other accessories for DC-DC converters

You May Also Be Interested in

Vicor Corporation
AC HARMONIC ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us
Vicor Corporation
HB VE-HAM-EL ROHS
Need more? Email Us
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Vicor Corporation
HB VE-HAM-CL ROHS
Lowest to $352.4355
Vicor Corporation
URAM 'T' 20A LP SLOT
Lowest to $151.8790
Vicor Corporation
FIAM "H" M270 3A LP SLOT
Lowest to $594.2857
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess