EN
  • EN
  • DE

ADUM141E0BRQZ

Part No ADUM141E0BRQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM141E0BRQZ,505-ADUM141E0BRQZ,ADUM141E0BRQZ-ND
Standard Package 98
Win Source Part Number 1029840-ADUM141E0BRQZ
Ultra Librarian 3D Model Ultra Librarian ADUM141E0BRQZ CAD Model

Description

Analog Devices Inc. ADUM141E0BRQZ Digital Isolators

The ADUM141E0BRQZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc. This robust component is designed to offer signal isolation in various applications, including industrial, medical, and consumer electronics. The isolator employs Analog Devices' proprietary iCoupler® technology to provide superior isolation capabilities.

Featuring a four-channel bidirectional signal isolation architecture, the ADUM141E0BRQZ ensures that digital signals are transferred accurately and securely across the isolation barrier. This is particularly beneficial in environments where electrical noise or potential ground differences could cause signal integrity issues or damage sensitive components.

The device supports a wide data rate range from DC up to 25 Mbps, making it versatile for a broad spectrum of applications. Additionally, it is capable of operating over a temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions. The ADUM141E0BRQZ is characterized by its low power consumption, which is critical for energy-sensitive designs.

With safety and reliability in mind, the ADUM141E0BRQZ provides high isolation voltage ratings and robustness, with a withstand voltage of 2500 Vrms for 1 minute per UL1577. It also complies with VDE V 0884-10 and VDE V 0884-11, offering reinforced insulation and ensuring compliance with stringent safety standards.

The compact surface-mount package of the ADUM141E0BRQZ (16-lead SOIC) is optimized for minimal board space usage, which is essential for modern, space-constrained electronic assemblies. Its lead-free construction and RoHS compliance make it an environmentally friendly choice for companies looking to adhere to green manufacturing practices.

In summary, the ADUM141E0BRQZ from Analog Devices Inc. is a cutting-edge solution for ensuring signal integrity across isolation barriers. Its high-speed operation, low power consumption, and compliance with international safety standards make it an excellent choice for a wide range of applications requiring reliable digital isolation.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4685 $52.0275
31+ $3.2448 $100.5888
48+ $3.1329 $150.3792
69+ $2.9091 $200.7279
90+ $2.7972 $251.7480
112+ $2.6853 $300.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess