EN
  • EN
  • DE

AD5535ABC

Part No AD5535ABC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 32CHAN 124CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Package / Case 124-LBGA, CSPBGA
Supplier Device Package 124-CSPBGA (15x15)
Mounting Type Surface Mount
Base Product Number AD5535
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553594-AD5535ABC
Ultra Librarian 3D Model Ultra Librarian AD5535ABC CAD Model

Description

The AD5535ABC from Analog Devices Inc. is a state-of-the-art, 32-channel, 14-bit high voltage digital-to-analog converter (DAC) that is designed to meet the rigorous demands of precision control applications. This product is particularly well-suited for use in medical imaging systems, industrial process controls, and other equipment requiring multiple output high voltage programmability.

Key Features:

  • High Channel Density: The AD5535ABC boasts 32 independent DAC channels in one compact package, making it ideal for systems that require multiple high voltage outputs without sacrificing board space.
  • Resolution: With a 14-bit resolution, this DAC offers fine-grain control over output voltages, providing the precision needed for critical applications.
  • High Output Voltage Range: Each channel can output voltages up to 200 V, with a 300 V compliance voltage, catering to a wide range of high voltage applications.
  • Integrated Boost Converter: The built-in boost converter simplifies power supply design by generating the necessary high voltage for the DAC outputs from a lower voltage supply.
  • Flexible Interface: A serial peripheral interface (SPI) allows for easy communication with microcontrollers or digital signal processors, making system integration a breeze.
  • Thermal Protection: The device includes overtemperature protection, ensuring reliable operation under varying environmental conditions.

Applications:

  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Automated Test Equipment (ATE)
  • Piezoelectric Actuator Drives
  • Industrial Process Controls

The AD5535ABC is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable, and versatile integrated circuits. Whether for precise medical instrumentation or robust industrial automation, the AD5535ABC delivers the functionality and quality expected from a leading semiconductor manufacturer.

For more information, datasheets, and support resources, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess