EN
  • EN
  • DE

AD5547BRUZ

Part No AD5547BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual-Current Output, Parallel Input, 16 /14-Bit Multiplying DACs with 4-Quadrant Resistors | IC DAC 16BIT DUAL 38-TSSOP / DAC 2-CH R-2R 16-bit Automotive 38-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number AD5547
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1136309-AD5547BRUZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5547
Introduction Date August 11, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5547BRUZ CAD Model

Description

AD5547BRUZ Dual, 16-Bit, Multiplying DAC from Analog Devices Inc.

The AD5547BRUZ is a high-performance, dual 16-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is designed for direct digital synthesis (DDS), waveform generation, and other applications that demand high accuracy and stability.

Encased in a robust TSSOP package, the AD5547BRUZ is equipped with a multitude of features that make it an ideal choice for advanced industrial, medical, and communication systems. With its multiplying capabilities, it can be used in analog output stages to generate various waveforms and modulate signals with high precision.

Key Features:

  • Resolution: 16-bit dual DAC, ensuring fine granularity in the analog output and providing high resolution for demanding applications.
  • Settling Time: Fast settling time allows the DAC to reach its final output value quickly, making it suitable for high-speed applications.
  • Output Range: The DAC operates with a 2.7 V to 5.5 V reference, offering a wide range of output voltages to accommodate various requirements.
  • Interface: A versatile 3-wire serial interface is included for easy communication with microprocessors or digital signal processors.
  • Power Dissipation: Low power dissipation makes the AD5547BRUZ suitable for power-sensitive applications.
  • Package: The device comes in a compact, 38-lead TSSOP package, saving valuable board space while providing excellent thermal performance.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Digital Gain and Offset Adjustment
  • Programmable Filters and Oscillators
  • Arbitrary Waveform Generators

The AD5547BRUZ stands out for its exceptional accuracy and stability over temperature, which is essential for applications requiring consistent performance. It is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether used in precision instrumentation or digital signal processing, the AD5547BRUZ is a reliable choice for professionals seeking a top-tier dual DAC solution.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2816 $90.5632
3+ $37.1542 $111.4626
5+ $35.9931 $179.9655
6+ $34.8320 $208.9920
8+ $33.6710 $269.3680
10+ $30.1878 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess