EN
  • EN
  • DE

AD5593RBCPZ-RL7

Part No AD5593RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b - I²C 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WFQFN, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name AD5593
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5593RBCPZ-RL7CT, AD5593RBCPZ-RL7DKR, AD5593RBCPZ-RL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909469-AD5593RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5593RBCPZ-RL7 CAD Model

Description

The AD5593RBCPZ-RL7 is a highly integrated, multifunctional data converter and digital I/O system from Analog Devices Inc., designed to provide a versatile and space-efficient solution for a wide range of applications. This compact component, housed in a LFCSP-16 (3x3) package, is particularly suitable for space-constrained applications where multiple analog and digital functions are required.

Key Features:

  • Integrated ADC/DAC: The device features eight I/O pins which can be independently configured as either three-channel, 12-bit analog-to-digital converters (ADCs), or as one-channel, 12-bit digital-to-analog converters (DACs), providing flexibility in handling analog signals.
  • On-Chip Reference: An internal 2.5V reference provides precision and stability to the ADCs and DACs, eliminating the need for external reference components and saving board space.
  • Digital I/O: Pins can also be configured as general-purpose digital I/Os, allowing the device to interface with digital sensors, push buttons, or other digital components.
  • I2C Interface: Communication with microcontrollers or other digital systems is made possible through the I2C-compatible serial interface, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) operation modes.
  • Wide Operating Range: The device operates over a broad power supply range of 2.7V to 5.5V, making it compatible with various logic levels and suitable for battery-powered applications.
  • Temperature Range: It is designed to perform reliably in diverse environments with an operating temperature range of -40°C to +105°C.

Applications:

The AD5593RBCPZ-RL7 is ideal for use in complex systems that require multiple analog and digital functions but have limited space. Typical applications include:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Instrumentation

With its compact design and versatile functionality, the AD5593RBCPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to maximize capabilities while minimizing the footprint of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4788 $53.9152
10+ $11.0595 $110.5950
15+ $10.7139 $160.7085
20+ $10.3683 $207.3660
25+ $10.0227 $250.5675
34+ $8.9859 $305.5206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess