EN
  • EN
  • DE

AD5593RBRUZ-RL7

Part No AD5593RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b - I²C 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5593RBRUZ-RL7-ND, AD5593RBRUZ-RL7CT, AD5593RBRUZ-RL7TR, AD5593RBRUZ-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909470-AD5593RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5593RBRUZ-RL7 CAD Model

Description

Analog Devices AD5593RBRUZ-RL7: A Versatile 8-Channel DAC/ADC

The AD5593RBRUZ-RL7 from Analog Devices Inc. is a highly integrated mixed-signal front-end, combining eight digital-to-analog and analog-to-digital converters in a single compact package. Designed for space-constrained applications, this versatile chip is an ideal solution for process control, data acquisition systems, and closed-loop control systems where multiple signal channels need to be monitored and controlled.

The device features eight I/O channels that can be independently configured as either a 12-bit digital-to-analog converter (DAC) with a 5 ppm/°C reference, a 12-bit analog-to-digital converter (ADC) with a 400 kSPS throughput rate, a digital input, or a digital output. This level of flexibility allows designers to address multiple needs within their systems without the need for additional components, saving both space and cost.

Communication with the AD5593RBRUZ-RL7 is achieved via an I²C-compatible serial interface, which supports standard and fast modes, as well as high-speed mode. This makes it easy to integrate into existing designs and communicate with microcontrollers or processors. The device also includes a temperature sensor, ensuring precise thermal monitoring and management within the system.

The compact form factor of the AD5593RBRUZ-RL7, housed in a 16-lead TSSOP package, makes it an excellent choice for portable and miniaturized electronic systems. Its wide operating temperature range of -40°C to +105°C ensures reliable performance in harsh environments, making it suitable for industrial and automotive applications.

Key features of the AD5593RBRUZ-RL7 include:

  • Eight I/O channels configurable as DACs, ADCs, digital outputs, or digital inputs
  • 12-bit DAC resolution with a 5 ppm/°C reference
  • 12-bit ADC resolution with a 400 kSPS rate
  • I²C-compatible serial interface
  • On-chip temperature sensor for thermal monitoring
  • Wide operating temperature range for industrial and automotive reliability
  • Compact 16-lead TSSOP packaging for space-saving applications

Whether it's for precision data acquisition, control systems, or any application requiring a high degree of integration and versatility, the AD5593RBRUZ-RL7 from Analog Devices Inc. is engineered to meet the demands of modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1272 $52.5088
10+ $10.7711 $107.7110
15+ $10.4345 $156.5175
20+ $10.0979 $201.9580
26+ $9.7613 $253.7938
35+ $8.7515 $306.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess