The AD5602BKSZ-2REEL7, from Analog Devices Inc., is a highly precise 8-bit Digital-to-Analog Converter (DAC) designed to deliver exceptional performance and reliability for a wide range of applications. This component is part of the nanoDAC® series, which are known for their compact size and power efficiency, making them an ideal choice for space-constrained applications.
Key Features:
- Resolution: 8-bit DAC offers fine-grain output voltage control.
- Package: Housed in a compact SC70 package, it is suitable for high-density mounting and is provided in a 7-inch reel, ideal for automated manufacturing processes.
- Interface: Features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of systems.
- Reference: On-chip, precision output amplifier enables rail-to-rail output swing, providing a wide dynamic range.
- Voltage Supply: Operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems.
- Power Efficiency: Low power operation with a typical standby current of 0.4μA, ideal for battery-powered devices.
- Accuracy: Ensures high accuracy with a low power consumption, providing a reliable solution for critical applications.
- Temperature Range: Specified performance from -40°C to +105°C, accommodating a broad range of environmental conditions.
Applications:
The AD5602BKSZ-2REEL7 is versatile and can be used in various applications such as:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Data acquisition systems
- Automotive systems
As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the AD5602BKSZ-2REEL7 represents a reliable and efficient solution for precision analog output requirements. Its small footprint, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.