EN
  • EN
  • DE

AD5612YKSZ-2500RL7

Part No AD5612YKSZ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT SC70-6 / 10 Bit Digital to Analog Converter 1 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Number of Bits 10
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting SMD (SMT)
Base Product Number AD5612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5612YKSZ-2500RL7DKR,ANAANAAD5612YKSZ-2500RL7,AD5612YKSZ-2500RL7-ND,AD5612YKSZ-2500RL7CT,2156-AD5612YKSZ-2500RL7,AD5612YKSZ-2500RL7TR,AD5612YKSZ2500RL7
Standard Package 500
Win Source Part Number 1199996-AD5612YKSZ-2500RL7
Ultra Librarian 3D Model Ultra Librarian AD5612YKSZ-2500RL7 CAD Model

Description

AD5612YKSZ-2500RL7 - Precision Digital-to-Analog Converter from Analog Devices Inc.

The AD5612YKSZ-2500RL7 is a high-performance, 12-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision engineering. This component is designed to deliver accurate analog output from digital input signals, making it an ideal choice for a wide range of applications including industrial control systems, automated test equipment, and digital gain and offset adjustment.

This DAC is part of the AD5612 series and comes in a compact SC70 package, offering a space-saving solution for designs where board space is at a premium. With its single-supply operation ranging from 2.7V to 5.5V, it provides designers with flexibility in various power environments. The AD5612YKSZ-2500RL7 also features a 2.5V, on-chip reference, which simplifies the design process by eliminating the need for an external precision reference.

Key features of the AD5612YKSZ-2500RL7 include:

  • 12-bit resolution for fine-grained analog output
  • On-chip output buffer amplifier, enabling direct connection to the load
  • Low power operation, making it suitable for battery-powered devices
  • High-speed serial interface with SPI/QSPI™/MICROWIRE™/DSP compatibility
  • Guaranteed monotonic by design over all codes
  • Power-on reset to zero scale or midscale depending on the model
  • Operational temperature range from -40°C to +125°C

The AD5612YKSZ-2500RL7 provides excellent accuracy and stability, ensuring reliable performance for critical applications. Its fast settling time and low glitch energy reduce transient errors and power consumption, thereby enhancing overall system performance.

This DAC is available in reel packaging, denoted by the 'RL7' suffix, which is convenient for automated manufacturing processes. As with all Analog Devices components, it is manufactured with adherence to stringent quality and reliability standards.

Whether you are designing precision instrumentation or looking to upgrade existing systems with better analog output capabilities, the AD5612YKSZ-2500RL7 from Analog Devices Inc. is an excellent choice that combines performance, size, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0671 $50.6710
25+ $4.1577 $103.9425
38+ $4.0277 $153.0526
52+ $3.8978 $202.6856
67+ $3.7679 $252.4493
89+ $3.3781 $300.6509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess