EN
  • EN
  • DE

AD5620ARJ-2REEL7

Part No AD5620ARJ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT SOT23-8 / 12 Bit Digital to Analog Converter 1 SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±6 (Max), ±0.25 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting SMD (SMT)
Base Product Number AD5620
MSL Level 1 (Unlimited)
ECCN 3A001A5B
HTSUS 8542.39.0001
Other Names AD5620ARJ-2REEL7TR,AD5620ARJ-2REEL7-ND,ANAANAAD5620ARJ-2REEL7,AD5620ARJ-2REEL7DKR,2156-AD5620ARJ-2REEL7-ADTR,AD5620ARJ-2REEL7CT
Standard Package 3,000
Win Source Part Number 1042801-AD5620ARJ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5620ARJ-2REEL7 CAD Model

Description

The AD5620ARJ-2REEL7 is a high-precision digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This component is part of the nanoDAC series, which are known for their compact size and high performance. The AD5620ARJ-2REEL7 offers a single 12-bit DAC output and operates from a single 2.7V to 5.5V supply, making it versatile for various applications.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring fine granularity and precise analog output for demanding applications.
  • Output Type: It provides a buffered voltage output, which can drive 10kΩ loads in parallel with 10μF capacitors, offering stable performance in diverse conditions.
  • Reference: An on-chip, precision, low-power, 2.5V reference is included, which has an initial accuracy of ±0.2% and a temperature coefficient of 10ppm/°C.
  • Interface: The device supports a three-wire serial interface that operates at clock rates up to 50MHz, compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Consumption: It features a normal mode and a power-down mode, which significantly reduces the power consumption when the DAC is not in use.
  • Package: This DAC comes in a compact 8-lead SOT-23 package, ideal for space-constrained applications.

Applications

The AD5620ARJ-2REEL7 is suitable for a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5620ARJ-2REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance consistency.

Ordering Information

The part number AD5620ARJ-2REEL7 refers to the specific model of the DAC supplied in a 7-inch reel, facilitating automated assembly processes for manufacturers. For detailed ordering and shipping information, customers should consult the official Analog Devices Inc. documentation or their authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess