EN
  • EN
  • DE

AD5640BCPZ-2RL7

Part No AD5640BCPZ-2RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SPI/SRL 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 14
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 8-WDFN, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767182-AD5640BCPZ-2RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5640
Introduction Date July 31, 2013
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5640BCPZ-2RL7 CAD Model

Description

Product Overview: AD5640BCPZ-2RL7

The AD5640BCPZ-2RL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high performance in a compact package. This product is part of a family of pin-compatible DACs offering various resolutions, making system upgrades and scalability straightforward for designers. The AD5640BCPZ-2RL7 is ideal for applications that require precise digital control over analog outputs, such as in instrumentation, industrial automation, and communication systems.

Key Features

  • Resolution: The AD5640BCPZ-2RL7 offers a 14-bit resolution, providing fine granularity in analog output for applications that demand high precision.
  • Output Range: This DAC features a selectable output range, allowing designers to choose the most appropriate voltage output for their specific application needs.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5640BCPZ-2RL7 is designed for space-constrained applications, ensuring a minimal footprint on the PCB without sacrificing performance.
  • Interface: The device features a serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it versatile for integration with a wide range of microcontrollers and digital systems.
  • Power Efficiency: With its low power consumption, the AD5640BCPZ-2RL7 is suitable for portable and battery-operated devices, ensuring efficient power management.
  • Stability: The DAC provides excellent temperature stability, ensuring consistent performance across a range of operating conditions.

Applications

The AD5640BCPZ-2RL7 is used in various applications where precision and compact size are critical. Some common applications include:

  • Precision instrumentation
  • Process control and automation
  • Digital gain and offset adjustment
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices

With its precision, flexibility, and efficiency, the AD5640BCPZ-2RL7 from Analog Devices Inc. is a reliable choice for designers looking to incorporate high-accuracy analog outputs in their digital control systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8817 $85.7634
4+ $35.1848 $140.7392
6+ $34.0852 $204.5112
8+ $32.9856 $263.8848
10+ $31.8872 $318.8720
13+ $28.5886 $371.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess