Analog Devices AD5645RBRUZ Quad Channel 14-bit DAC
The Analog Devices AD5645RBRUZ is a high-performance, quad-channel, 14-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact form factor. This device is part of Analog Devices' renowned series of DACs, offering a blend of features that make it ideal for a wide range of applications, including industrial automation, process control, and digital signal processing.
Encased in a TSSOP-14 package, the AD5645RBRUZ provides four voltage output DACs, each with 14-bit resolution, ensuring fine-grain control over analog outputs. The device operates from a single 2.7V to 5.5V supply, making it versatile for use in various system designs. With an integrated 1.25V/2.5V, 5ppm/°C reference (enabled by default), the AD5645RBRUZ offers a stable and precise reference voltage, which greatly simplifies the design process and enhances overall system accuracy.
Key Features:
- Quad-channel, 14-bit DAC resolution
- On-chip precision output amplifier
- Integrated 1.25V/2.5V reference with low temperature coefficient
- Single-supply operation: 2.7V to 5.5V
- Low power operation with power-down mode
- Guaranteed monotonic by design
- Robust 4 kV ESD protection
The AD5645RBRUZ also features a serial peripheral interface (SPI) that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with a wide range of microcontrollers and digital systems. Additionally, the device boasts a power-down feature that reduces the current consumption to 400 nA at 5V, further enhancing its suitability for power-sensitive applications.
With its guaranteed monotonic performance over the entire operating temperature range, the AD5645RBRUZ provides reliable and consistent output, which is critical for precision applications. Its robust ESD protection ensures the device's longevity and reliability in harsh electrical environments.
The AD5645RBRUZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that meet the stringent requirements of modern electronic systems. Its combination of high resolution, integrated features, and ease of use make it an excellent choice for designers seeking a reliable DAC solution.