EN
  • EN
  • DE

AD565AJRZ-REEL

Part No AD565AJRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MONO 250NS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±11.4 V to 16.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 118444-AD565AJRZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD565AJRZ-REEL CAD Model

Description

Analog Devices Inc. AD565AJRZ-REEL Digital-to-Analog Converter

The AD565AJRZ-REEL from Analog Devices Inc. is a high-performance, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the demanding requirements of precision data conversion applications in industrial, communication, and high-end consumer electronics. Packaged in a convenient reel format, this component is ideal for high-volume production and automated assembly processes.

Key Features

  • Resolution: The AD565AJRZ-REEL boasts a 12-bit resolution, providing fine granularity in the digital-to-analog conversion process, which is essential for applications requiring precise analog output.
  • Interface: It features a parallel data input interface, allowing for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Settling Time: With a fast settling time, this DAC ensures quick and accurate updates to the analog output, which is critical for real-time applications.
  • Power Consumption: Designed with power efficiency in mind, the AD565AJRZ-REEL operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Stability: The device offers excellent temperature stability and linearity, minimizing errors over varying operating conditions.
  • Packaging: Supplied in a surface-mount package, the AD565AJRZ-REEL is compatible with modern PCB assembly techniques.

Applications

The versatility of the AD565AJRZ-REEL DAC makes it an excellent choice for a wide range of applications, including:

  • Automated test equipment
  • Precision instrumentation
  • Digital signal processing
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • High-resolution imaging systems

With its robust design and high accuracy, the AD565AJRZ-REEL from Analog Devices Inc. is a reliable solution for any system requiring high-quality digital-to-analog conversion. The reel packaging format ensures that this component can be easily deployed in mass production environments, helping to streamline the manufacturing process and reduce overall costs.

For detailed specifications and application support, customers can access comprehensive technical documentation and resources provided by Analog Devices Inc., ensuring successful integration and optimal performance in their end applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess