The AD5682RBCPZ-RL, from Analog Devices Inc., is a high-performance, 16-bit digital-to-analog converter (DAC) that offers a compact form factor and high precision, making it an ideal solution for a wide range of applications. This device is part of the nanoDAC+™ series, which is known for its small size and high accuracy.
Key Features
- Resolution: 16-bit DAC provides precise analog output.
- Output Range: Selectable ranges via software, including 0 V to VREF and 0 V to 2×VREF.
- Integrated Reference: On-chip 2.5 V, 2 ppm/°C reference voltage (enabled by default).
- Interface: Easy to use 3-wire serial interface that operates at clock rates up to 50 MHz.
- Power Supply: Single 2.7 V to 5.5 V supply operation.
- Package: Compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.
- Temperature Range: Specified performance from −40°C to +125°C, suitable for industrial environments.
Applications
The AD5682RBCPZ-RL is versatile and can be utilized in various applications such as:
- Portable battery-powered instruments
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Process control (PLC I/O cards)
Reliability and Performance
With its robust design, the AD5682RBCPZ-RL ensures high reliability and performance. The integrated precision reference minimizes the need for external components and simplifies design. The device's low power consumption and small footprint make it an excellent choice for portable and space-constrained applications while maintaining the precision required for critical measurements and controls.
Ordering Information
The AD5682RBCPZ-RL is available in a RoHS-compliant LFCSP package and is supported by Analog Devices Inc.'s extensive technical documentation and design resources. For ordering information and to request samples, please visit the Analog Devices website or contact an authorized distributor.