EN
  • EN
  • DE

TPA6120A2RGYT

Part No TPA6120A2RGYT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMP HI-FI 14-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 600 Ohm
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-VQFN (3.5x3.5)
Dimension 14-VFQFN Exposed Pad
Win Source Part Number 1111067-TPA6120A2RGYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6120A2RGYT CAD Model

Description

The TPA6120A2RGYT is a high fidelity audio amplifier designed and manufactured by Texas Instruments. It is a part of TI's extensive range of audio devices, known for their quality, performance, and reliability. This particular model is favored among audiophiles and professional audio engineers due to its exceptional sound clarity and powerful output.

Key Features:

  • High Performance: The TPA6120A2RGYT boasts a high slew rate of 1300 V/µs, which ensures a wide bandwidth and the ability to handle rapid signal changes without distortion. This makes it ideal for high-end audio applications where precision is paramount.
  • Low Distortion: With Total Harmonic Distortion + Noise (THD+N) as low as 0.00014%, the amplifier delivers crystal-clear audio, preserving the integrity of the original sound.
  • High Output Power: The device can deliver up to 700 mW of power into a 32-ohm load, providing ample volume without sacrificing sound quality.
  • Wide Supply Range: It operates over a wide supply voltage range from ±5 V to ±15 V, accommodating various power requirements and ensuring versatility across different audio systems.
  • Advanced Circuitry: The TPA6120A2RGYT incorporates a current-feedback architecture, which allows for faster response times and improved stability over traditional voltage feedback designs.

Applications:

The Texas Instruments TPA6120A2RGYT is suited for a variety of high-end audio applications, including:

  • Professional audio equipment
  • High-fidelity headphone drivers
  • Studio monitors
  • Home theater systems
  • Audiophile-grade Hi-Fi systems

Package and Quality:

This audio amplifier comes in a compact 20-QFN package, ideal for space-constrained applications without compromising on performance. The TPA6120A2RGYT is also part of Texas Instruments' commitment to high-quality products, ensuring long-term reliability and consistency in audio reproduction.

Whether you're designing a state-of-the-art audio system or looking to upgrade existing equipment, the TPA6120A2RGYT from Texas Instruments stands as a robust choice for delivering high-fidelity sound with professional-grade specifications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,470 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess