Product Overview: 74LV86AT14-13 from Diodes Incorporated
The 74LV86AT14-13 is a high-performance, low-voltage Quad 2-Input Exclusive OR Gate IC, a part of the 74LV family, designed by Diodes Incorporated. This integrated circuit is engineered to provide optimal functionality in digital electronics where low power consumption and high-speed operation are paramount. The device is particularly well-suited for applications requiring logical comparison of binary data or operations such as parity generation and checking.
With its advanced silicon-gate CMOS fabrication, the 74LV86AT14-13 ensures a reduced power consumption while maintaining a high noise immunity level. The operating voltage range of 2V to 5.5V makes it versatile for use in various systems, from battery-powered devices to industrial equipment. This flexibility allows for seamless integration into both existing and new designs.
The 74LV86AT14-13 features a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The pin configuration is designed for easy PCB layout and is compatible with standard breadboards, making prototyping straightforward for designers and hobbyists alike.
Key specifications of the 74LV86AT14-13 include:
- Logic Type: Quad 2-Input Exclusive OR Gate
- Operating Voltage Range: 2V to 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 6.5ns at 5V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP
The 74LV86AT14-13 is suitable for a wide range of digital applications, including but not limited to, portable electronics, computing devices, data processing, telecommunication systems, and instrumentation. Its high-speed performance and low-power consumption make it an excellent choice for designers looking to optimize their digital logic systems.
Diodes Incorporated is known for its commitment to quality and reliability, and the 74LV86AT14-13 is no exception. It is produced to meet high industry standards, ensuring consistent performance and durability for the end-user.