The AD574AJPZ is a complete 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC features a high-stability 2.5 V voltage reference, clock, and an eight-channel multiplexer, all on a single monolithic chip. Designed to offer a fully integrated solution for complex data acquisition systems, the AD574AJPZ simplifies design processes and enhances system reliability.
Key Features
- Resolution: 12-Bit accuracy ensures high precision in measurement with no missing codes over temperature.
- Conversion Time: Fast conversion time of typically 25 microseconds allows for efficient data processing in real-time applications.
- Input Range: The analog input range is versatile, accommodating both unipolar and bipolar inputs, which makes it suitable for a wide variety of applications.
- Reference Voltage: Comes with a stable on-chip 2.5V reference voltage, reducing the need for external components.
- Interface: Easy interfacing with microprocessors is facilitated through a parallel data output format.
- Power Supply: Operates on a single +5V power supply, minimizing power consumption and making it ideal for portable devices.
- Package: Housed in a 28-pin PLCC (Plastic Leaded Chip Carrier) package that ensures compactness and durability.
Applications
The AD574AJPZ is suitable for a broad range of applications including:
- Industrial control systems
- Data acquisition systems
- Medical instruments
- Laboratory instrumentation
- Robotics
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD574AJPZ is no exception. It is built to meet or exceed stringent industry standards, ensuring reliable performance in the most demanding environments. The device's robust design and integrated features make it a trusted choice for precision data conversion in both commercial and industrial applications.