EN
  • EN
  • DE

AD574ASD

Part No AD574ASD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF/CLK 28-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±11.4 V to 16.5 V
Digital Supply Voltage 5V
Temperature Range - Operating -55°C to 125°C
Case / Package 28-CDIP
Win Source Part Number 076914-AD574ASD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD574ASD CAD Model

Description

The AD574ASD is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to meet the rigorous demands of both industrial and high-end consumer applications, offering unparalleled accuracy and stability.

Key Features:

  • Resolution: The AD574ASD boasts a 12-bit resolution, ensuring fine granularity and precise digital representation of analog signals.
  • Sampling Rate: With a fast and efficient sampling rate, this ADC is capable of converting analog inputs to digital outputs with minimal delay, making it ideal for real-time applications.
  • Integrated Reference: The onboard precision voltage reference ensures consistent and accurate conversions by providing a stable reference voltage.
  • Easy Interface: The device features a straightforward parallel interface, which allows for easy integration with microprocessors and digital systems.
  • Durable Construction: Encased in a robust package, the AD574ASD is designed to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications:

The versatility of the AD574ASD makes it suitable for a diverse array of applications, including:

  • Medical instrumentation where precision is crucial for patient monitoring and diagnostics.
  • Industrial control systems that require accurate process monitoring and control.
  • Data acquisition systems that demand high-speed and accurate data conversion.
  • Scientific measurement equipment where detailed and precise readings are essential.

Technical Specifications:

Parameter Value
Resolution 12-Bit
Input Voltage Range ±10 V
Package Type DIP/SOIC
Operating Temperature -55°C to +125°C

For engineers and designers seeking a reliable and precise ADC, the AD574ASD from Analog Devices Inc. is a compelling choice that combines performance with durability. Its robust feature set ensures that it can be deployed in the most demanding applications without compromising on accuracy or speed.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess