EN
  • EN
  • DE

AD5750-1BCPZ-REEL

Part No AD5750-1BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP  /  Instrumentation Amplifier 1 Circuit 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2V/µs
Current - Supply 5.2mA
Current - Output / Channel 24 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 48 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD5750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 5,000
Win Source Part Number 1159546-AD5750-1BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5750-1BCPZ-REEL CAD Model

Description

AD5750-1BCPZ-REEL Industrial Current/Voltage Output Driver by Analog Devices Inc.

The AD5750-1BCPZ-REEL is a versatile single-channel, low cost, precision voltage/current output driver from Analog Devices Inc. Designed to meet the stringent requirements of industrial applications, this component is ideal for process control systems, factory automation, PLCs, and other instrumentation equipment.

The device is capable of delivering high-performance, programmable current and voltage outputs. It supports a wide range of output ranges including 0 mA to 20 mA, 4 mA to 20 mA, 0 mA to 24 mA, ±20 mA, 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V. This flexibility makes the AD5750-1BCPZ-REEL a perfect fit for a broad array of industrial applications.

One of the key features of this product is its on-chip dynamic power control, which minimizes package power dissipation. The AD5750-1BCPZ-REEL also includes overcurrent protection and a clear, open-circuit detection feature for enhanced safety and reliability. Its robust design ensures that the device operates effectively in harsh industrial environments.

The component comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, with the specific model AD5750-1BCPZ-REEL packaged as a reel for automated manufacturing processes. The use of a reel package allows for efficient, high-volume assembly and is well-suited for large-scale production needs.

Integrating this driver into a system is made easier thanks to its digital interface, which is SPI-compatible, providing a straightforward connection to microcontrollers or digital systems. The AD5750-1BCPZ-REEL also features a precision internal reference, which reduces the need for external components and simplifies the design process.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5750-1BCPZ-REEL is no exception. It is designed to meet the high standards expected by industry professionals and to deliver consistent performance over its operational lifetime.

Whether you are designing a new system or upgrading an existing one, the AD5750-1BCPZ-REEL from Analog Devices Inc. offers the precision, flexibility, and reliability needed to meet the challenges of modern industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6749 $58.0494
15+ $7.9385 $119.0775
23+ $7.6904 $176.8792
32+ $7.4423 $238.1536
41+ $7.1942 $294.9622
54+ $6.4500 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,373 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess