EN
  • EN
  • DE

AD5757ACPZ

Part No AD5757ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT QUAD 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 15μs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 9 V to 33 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 144842-AD5757ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5757ACPZ CAD Model

Description

Analog Devices Inc. AD5757ACPZ Digital-to-Analog Converter

The AD5757ACPZ is a highly integrated, high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision analog output for a wide range of industrial and communication applications. This advanced DAC is part of Analog Devices' extensive portfolio of data conversion technology, renowned for reliability and accuracy.

Encased in a compact 32-lead LFCSP package, the AD5757ACPZ features a 16-bit resolution that ensures fine-grain control over the output signal, making it an ideal choice for process control systems, automated test equipment, and precision instrumentation. It operates with a supply voltage ranging from 10.8 V to 33 V, providing the flexibility needed for various system designs and power requirements.

One of the key attributes of the AD5757ACPZ is its quad-channel output, which allows for the simultaneous control of multiple analog signals, thereby reducing component count and simplifying system design. Each channel is capable of sourcing or sinking up to 20 mA, with a programmable output range that includes standard industrial ranges such as 0-20 mA, 4-20 mA, and 0-5 V, among others.

For enhanced performance, the AD5757ACPZ incorporates a dynamic power control feature that minimizes package power dissipation. It also includes an integrated precision reference that further ensures the stability and accuracy of the output signal over the entire operating temperature range. The device's digital interface is SPI-compatible, providing easy communication with microcontrollers or digital signal processors.

Additional features such as open-circuit, short-circuit, and thermal overload detection provide robust protection for the end application. Furthermore, the AD5757ACPZ includes user-programmable offset and gain registers, which allow for fine-tuning and calibration to meet specific application needs.

For engineers and designers looking for a reliable and precise DAC solution, the AD5757ACPZ from Analog Devices Inc. represents a sophisticated choice that balances performance with ease of use, all within a small footprint that is ideal for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1971 $62.1971
2+ $51.0335 $102.0670
4+ $49.4387 $197.7548
5+ $47.8439 $239.2195
6+ $46.2491 $277.4946
8+ $41.4647 $331.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess