EN
  • EN
  • DE

AD5821BCBZ-REEL

Part No AD5821BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 9WLCSP / 10 Bit Digital to Analog Converter 1 9-WLCSP (1.52x1.69)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 1
Settling Time 250µs (Typ)
Output Type Current - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5, ±1 (Max)
Architecture Current Sink
Temperature Range - Operating -40°C ~ 85°C
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.52x1.69)
Mounting SMD (SMT)
Base Product Number AD5821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10,000
Win Source Part Number 1042842-AD5821BCBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5821BCBZ-REEL CAD Model

Description

The AD5821BCBZ-REEL is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing. This particular model is part of a product reel, often used for automated manufacturing processes where components are placed onto printed circuit boards using pick-and-place machines.

Key Features

  • Resolution: The AD5821BCBZ-REEL offers impressive resolution for accurate signal conversion, making it suitable for applications that require precise control and signal fidelity.
  • Package: It comes in a compact, surface-mount package that is designed to save space on PCBs, which is crucial for modern electronics where real estate is at a premium.
  • Reel Packaging: Supplied in reel packaging, this product is ideal for high-volume production environments, facilitating efficient and automated assembly processes.
  • Power Efficiency: Analog Devices Inc. is known for producing components that maintain power efficiency, and the AD5821BCBZ-REEL is no exception. It is engineered to operate with minimal power waste, which is essential for battery-powered devices and energy-sensitive applications.
  • Reliability: As with all Analog Devices components, the AD5821BCBZ-REEL is built to meet high standards of reliability and performance, ensuring long-term stability in a variety of operating conditions.

Applications

The AD5821BCBZ-REEL is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics

Technical Specifications

For detailed technical specifications, designers and engineers are advised to consult the datasheet and product documentation provided by Analog Devices Inc. This will ensure the AD5821BCBZ-REEL is used within its operational parameters and meets the specific requirements of the intended application.

Conclusion

The AD5821BCBZ-REEL by Analog Devices Inc. represents a blend of precision, efficiency, and reliability, packaged for streamlined manufacturing. It is a testament to the company's commitment to providing high-quality electronic components for a diverse array of industries and applications.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess