EN
  • EN
  • DE

AD5826BCBZ-REEL7

Part No AD5826BCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number AD5826
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1200200-AD5826BCBZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5826BCBZ-REEL7 CAD Model

Description

Product Overview: AD5826BCBZ-REEL7

The AD5826BCBZ-REEL7 is a precision integrated circuit from the reputable manufacturer Analog Devices Inc. Designed for a wide range of applications, this component is a testament to the company's commitment to providing high-performance solutions that meet the stringent requirements of modern electronics.

Key Features

  • High Precision: The AD5826BCBZ-REEL7 offers exceptional accuracy and stability, making it suitable for applications that demand precise control and measurement.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power requirements, which is ideal for portable and battery-powered applications.
  • Compact Package: This component comes in a compact size, allowing for its integration into space-constrained designs without compromising performance.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD5826BCBZ-REEL7 is built to offer reliable performance over a wide range of operating conditions.

Applications

The versatility of the AD5826BCBZ-REEL7 makes it an excellent choice for various applications, including:

  • Precision instrumentation
  • Automotive systems
  • Medical devices
  • Communication infrastructure
  • Industrial control systems

Product Specifications

The AD5826BCBZ-REEL7 is supplied in a reel packaging, facilitating the ease of manufacturing and assembly processes. It adheres to rigorous industry standards, ensuring compatibility and ease of integration with other components in electronic systems.

Ordering and Availability

Analog Devices Inc. offers the AD5826BCBZ-REEL7 through a network of distributors and suppliers. Customers can order this product in various quantities depending on their requirements, with the option for bulk purchases to support large-scale production needs.

In conclusion, the AD5826BCBZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. It is an ideal choice for designers and engineers looking for a component that delivers consistent results in demanding applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess