EN
  • EN
  • DE

AD586ARZ-REEL

Part No AD586ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1012523-AD586ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD586ARZ-REEL CAD Model

Description

Product Overview: AD586ARZ-REEL by Analog Devices Inc.

The AD586ARZ-REEL is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This electronic device is designed to provide a stable and accurate reference voltage for various applications, including precision data converters, battery-powered devices, and industrial control systems. The AD586ARZ-REEL comes in a robust surface-mount package, making it suitable for automated assembly processes and applications where space is at a premium.

Key Features

  • High Accuracy: The AD586 offers a high level of accuracy, with an initial accuracy of ±0.15% at 25°C. This precision ensures reliable performance in critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C maximum over a temperature range of -40°C to +85°C, the AD586 maintains its accuracy even under fluctuating thermal conditions.
  • Low Noise: It features low noise without the need for an external capacitor, which can be beneficial in noise-sensitive applications.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to 5 mA, the AD586 can drive high-load applications.
  • Wide Supply Range: The device operates with a supply range of 4.5 V to 30 V, providing flexibility in various power supply scenarios.

Applications

The AD586ARZ-REEL is versatile and can be used in a wide range of applications. Its high precision and stability make it an excellent choice for:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Instrumentation
  • Analog-to-digital and digital-to-analog converters

Product Specifications

The AD586ARZ-REEL comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device is provided in tape and reel form, facilitating efficient handling and manufacturing. This product is part of Analog Devices Inc.'s commitment to providing high-quality components for precision electronics.

With its combination of accuracy, reliability, and versatility, the AD586ARZ-REEL voltage reference from Analog Devices Inc. is an excellent choice for designers and engineers looking to ensure the integrity of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess