EN
  • EN
  • DE

AD590KRZ

Part No AD590KRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Temperature Sensor Analog, Local -55°C ~ 150°C - 8-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909560-AD590KRZ
Ultra Librarian 3D Model Ultra Librarian AD590KRZ CAD Model

Description

AD590KRZ - Precision IC Temperature Transducer from Analog Devices Inc.

The AD590KRZ is a state-of-the-art integrated circuit temperature transducer that converts temperature directly into a linear current signal. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device offers a high level of precision and reliability for temperature sensing applications. Its robust design and straightforward two-wire interface make it an ideal choice for a wide range of temperature measurement scenarios.

Key Features:

  • Temperature Range: The AD590KRZ operates over a temperature range of -55°C to +150°C, ensuring versatile use in both commercial and industrial environments.
  • Linear Current Output: The device provides a current output of 1 µA/K, which means the output current is directly proportional to the absolute temperature in Kelvin. This linear relationship simplifies interfacing with readout or control circuitry.
  • High Accuracy: With its precision calibration, the AD590KRZ offers excellent accuracy without requiring external calibration, making it reliable for critical applications.
  • Wide Supply Voltage Range: It can be powered with a supply voltage ranging from 4 V to 30 V, accommodating various system design requirements.
  • Low Power Consumption: The device is optimized for low power applications, ensuring minimal impact on power budgets in portable and battery-operated systems.
  • Robust Package: The AD590KRZ comes in a TO-52 can package, which provides a sturdy enclosure that can withstand harsh conditions and ensures long-term stability.

Applications:

The AD590KRZ is highly suited for a variety of applications including:

  • Environmental Control Systems
  • Process Control and Monitoring
  • Temperature Compensation in Electronic Circuits
  • Medical and Scientific Instrumentation
  • Industrial Automation and Robotics

With its simple two-terminal IC, the AD590KRZ is easy to use and can be placed anywhere in a circuit where temperature sensing is required. Its current output can be converted to a voltage signal with a simple resistor, making it compatible with analog-to-digital converters for digital readouts. The AD590KRZ's precision and durability make it an excellent choice for designers looking for a reliable temperature transducer for their systems.

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess