EN
  • EN
  • DE

AD623ANZ

Part No AD623ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076947-AD623ANZ
Family Name AD623
Introduction Date December 10, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD623ANZ CAD Model

Description

Product Overview: AD623ANZ from Analog Devices Inc.

The AD623ANZ is a versatile, single-supply instrumentation amplifier designed by Analog Devices Inc., known for its ease of use and flexibility. This integrated circuit (IC) is ideal for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.

One of the key features of the AD623ANZ is its rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial when operating at low supply voltages. The device can operate from a single supply of +3 V to +12 V, or dual supplies of ±2.5 V to ±6 V, making it adaptable to various circuit configurations.

The AD623ANZ offers excellent accuracy with a low input bias current, making it suitable for measuring small signals. It has a gain set with a single external resistor, and its gain range from 1 to 1000 provides the user with the flexibility to use it in a multitude of applications without the need for multiple amplifiers. The device also features a high input impedance, ensuring that the signal source is not loaded down, which is critical for maintaining signal integrity.

With its low power consumption, the AD623ANZ is an excellent choice for battery-powered devices, where power efficiency is paramount. Moreover, its robust design includes over-voltage protection for the input, which can handle up to 40 V of over-voltage, ensuring the device's reliability and longevity even in harsh conditions.

For ease of integration into existing designs, the AD623ANZ is available in an 8-lead PDIP package. Its pinout is optimized for simple PCB routing and space-saving, which is particularly beneficial in compact systems or when board real estate is at a premium.

In summary, the AD623ANZ by Analog Devices Inc. is a high-performance, single-supply instrumentation amplifier that offers a combination of versatility, precision, and robustness, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1108 $60.5540
11+ $9.9371 $109.3081
16+ $9.6266 $154.0256
22+ $9.3160 $204.9520
28+ $9.0055 $252.1540
38+ $8.0739 $306.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess