The AD623ARZ is a versatile, single-supply, rail-to-rail instrumentation amplifier designed by Analog Devices Inc. This IC offers a blend of flexibility and precision that makes it an excellent choice for a wide range of applications, including medical devices, industrial process controls, and consumer products.
Key Features:
- Easy to Use: The AD623ARZ can be configured in various gain settings with a single external resistor, streamlining the design process and reducing the need for multiple amplifiers.
- Single-Supply Operation: It operates from a single 2.7 V to 12 V supply or dual supplies of up to ±6 V, offering flexibility in different circuit environments.
- Rail-to-Rail Output: The device provides a wide output swing, which extends to both supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
- High Accuracy: The AD623ARZ features a low offset voltage, low input bias currents, and low noise, ensuring high-precision measurements.
- Low Power: With a quiescent current of just 550 μA, the amplifier is suitable for power-sensitive applications.
Applications:
- Medical Instrumentation
- Weigh Scales
- Industrial Process Controls
- Battery-Powered and Portable Devices
- General Purpose Signal Amplification
Product Specifications:
Parameter
Value
Part Number
AD623ARZ
Manufacturer
Analog Devices Inc.
Supply Voltage
2.7 V to 12 V, ±2.7 V to ±6 V
Number of Channels
1
Gain Set with One External Resistor
Yes
Package / Case
SOIC-8
Operating Temperature
-40°C to +85°C
With its robust design, the AD623ARZ is a reliable choice for engineers and designers looking for a high-performance instrumentation amplifier that can adapt to a multitude of applications while maintaining precision and efficiency.